Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC5020YM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5020YM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 711217-MIC5020YM
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IXDN609SIA; MIC5020BN; MIC5020BM; MIC5020YM;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5020
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Supply Voltage (V): 11V ~ 50V
Rise / Fall Time: 700ns, 500ns
IC GATE DRVR LOW-SIDE 8SOIC
Low Side 1 MOSFET 700ns 500ns 11V~50V SOIC-8 Gate Drive ICs ROHS
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Product Range:-RoHS Compliant: Yes
Gate Drivers High Speed Low Side MOSFET Driver
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1818-5-ND | 730-MIC5020YM | 711217-MIC5020YM | MIC5020YM | MIC5020YM | 10AC8212 | MIC5020YM | MIC5020YM |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC5020YM | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Supply Voltage | 11 to 50 volts | 11 to 50 volts | 11 to 50 volts | 50 to 11 volts | 11 to 50 volts | 11 to 50 volts | ||
| Rise Time | 700 ns | 700 ns | 700 ns | 700 ns | 700 ns | |||
| Fall Time | 500 ns | 500 ns | 500 ns | 500 ns | 500 ns |