Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC5019YFT-TR MIC5019YFT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884750-MIC5019YFT-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 4-TQFN (1.2x1.2) Package: 4-UDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5019 Categories: Integrated Circuits (ICs) Case / Package: 4-TQFN (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4152-1, 1611-MIC5019YFT-DKR, MIC5019YFT TR, 1611-MIC5019YFT-CT, MIC5019YFTTR, 1611-MIC5019YFT-DKR- ND, 576-4152-6, 1611-MIC5019YFT-DKRI NACTIVE, 576-4152-2
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884750-MIC5019YFT-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 4-TQFN (1.2x1.2) Package: 4-UDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5019 Categories: Integrated Circuits (ICs) Case / Package: 4-TQFN (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4152-1, 1611-MIC5019YFT-DKR, MIC5019YFT TR, 1611-MIC5019YFT-CT, MIC5019YFTTR, 1611-MIC5019YFT-DKR- ND, 576-4152-6, 1611-MIC5019YFT-DKRI NACTIVE, 576-4152-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC5019YFT-TR - 884750-MIC5019YFT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC5019YFT-TR
884750-MIC5019YFT-TR
PMIC - PMIC - Gate Drivers - MIC5019YFT-TR 884750-MIC5019YFT-TR
Manufacturer: Microchip Technology Win Source Part Number: 884750-MIC5019YFT-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 4-TQFN (1.2x1.2) Package: 4-UDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC5019 Categories: Integrated Circuits (ICs) Case / Package: 4-TQFN (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4152-1, 1611-MIC5019YFT-DKR, MIC5019YFT TR, 1611-MIC5019YFT-CT, MIC5019YFTTR, 1611-MIC5019YFT-DKR- ND, 576-4152-6, 1611-MIC5019YFT-DKRI NACTIVE, 576-4152-2

Manufacturer: Microchip Technology
Win Source Part Number: 884750-MIC5019YFT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 4-TQFN (1.2x1.2)
Package: 4-UDFN Exposed Pad, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5019
Categories: Integrated Circuits (ICs)
Case / Package: 4-TQFN (1.2x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4152-1, 1611-MIC5019YFT-DKR, MIC5019YFT TR, 1611-MIC5019YFT-CT, MIC5019YFTTR, 1611-MIC5019YFT-DKR-ND, 576-4152-6, 1611-MIC5019YFT-DKRINACTIVE, 576-4152-2

Buy Now Datasheet
PMIC - Gate Drivers - MIC5019YFT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC5019YFT-TR
PMIC - Gate Drivers MIC5019YFT-TR
IC GATE DRVR HIGH-SIDE 4TQFN

IC GATE DRVR HIGH-SIDE 4TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - MIC5019YFT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
MIC5019YFT-TR
Integrated Circuits (ICs) - PMIC - Gate Drivers MIC5019YFT-TR
IC GATE DRVR HIGH-SIDE 4TQFN

IC GATE DRVR HIGH-SIDE 4TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 884750-MIC5019YFT-TR MIC5019YFT-TR MIC5019YFT-TR
Product Name PMIC - PMIC - Gate Drivers - MIC5019YFT-TR PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details