Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC5015BM MIC5015BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 137972-MIC5015BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 2.75 V to 30 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 137972-MIC5015BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 2.75 V to 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC5015BM - 137972-MIC5015BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC5015BM
137972-MIC5015BM
PMIC - PMIC - Gate Drivers - MIC5015BM 137972-MIC5015BM
Manufacturer: Microchip Technology Win Source Part Number: 137972-MIC5015BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 2.75 V to 30 V

Manufacturer: Microchip Technology
Win Source Part Number: 137972-MIC5015BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.75 V to 30 V

Buy Now Datasheet
Gate Drivers - MIC5015BM-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC5015BM-ND
Gate Drivers MIC5015BM-ND
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MIC5015BM
Gate Driver IC 730-MIC5015BM
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MIC5015BM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5015BM can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MIC5015BM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5015BM can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - MIC5015BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC5015BM
Gate Drivers MIC5015BM
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - MIC5015BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC5015BM
Gate Drivers MIC5015BM
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 137972-MIC5015BM MIC5015BM-ND 730-MIC5015BM MIC5015BM
Product Name PMIC - PMIC - Gate Drivers - MIC5015BM Gate Drivers Gate Driver IC Gate Drivers
Driver Type High-side; Low-side High-side; Low-side High-Side or Low-Side High-side; Low-side
Supply Voltage 2.75 to 30 volts 2.75 to 30 volts 2.75 to 30 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.75KV Gate Driver IC - 906-1EDI2002ASXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.65 to 18 volts
Rise Time 30 ns
View Details
4 suppliers
 - 74LVC573ABXX - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1045-2, DHXQFN20
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCM1804RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - SI53258A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details