Microchip Technology, Inc. 3.3MHz 5A Hyper Speed Control™ Synchronous Buck Regulator MIC4950

Description
The MIC4950 is a high-efficiency, 5A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4950 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4950 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated. The MIC4950 supports safe start-up into a pre-biased output. The MIC4950 is available in 10-pin 3mm x 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL. Additional Features Input voltage: 2.7V to 5.5V 5A output current Up to 95% efficiency Up to 3.3MHz operation Safe start-up into a pre-biased output Power Good output Ultra-fast transient response Low output voltage ripple Low RDS(ON) integrated MOSFET switches 0.01μA shutdown current Thermal shutdown and current limit protection Output voltage as low as 0.7V -40°C to +125°C junction temperature range 3mm x 4mm DFN-10L
Datasheet
Description
The MIC4950 is a high-efficiency, 5A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4950 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4950 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated. The MIC4950 supports safe start-up into a pre-biased output. The MIC4950 is available in 10-pin 3mm x 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL. Additional Features Input voltage: 2.7V to 5.5V 5A output current Up to 95% efficiency Up to 3.3MHz operation Safe start-up into a pre-biased output Power Good output Ultra-fast transient response Low output voltage ripple Low RDS(ON) integrated MOSFET switches 0.01μA shutdown current Thermal shutdown and current limit protection Output voltage as low as 0.7V -40°C to +125°C junction temperature range 3mm x 4mm DFN-10L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MHz 5A Hyper Speed Control™ Synchronous Buck Regulator - MIC4950 - Microchip Technology, Inc.
Chandler, AZ, United States
3.3MHz 5A Hyper Speed Control™ Synchronous Buck Regulator
MIC4950
3.3MHz 5A Hyper Speed Control™ Synchronous Buck Regulator MIC4950
The MIC4950 is a high-efficiency, 5A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4950 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4950 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated. The MIC4950 supports safe start-up into a pre-biased output. The MIC4950 is available in 10-pin 3mm x 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL. Additional Features Input voltage: 2.7V to 5.5V 5A output current Up to 95% efficiency Up to 3.3MHz operation Safe start-up into a pre-biased output Power Good output Ultra-fast transient response Low output voltage ripple Low RDS(ON) integrated MOSFET switches 0.01μA shutdown current Thermal shutdown and current limit protection Output voltage as low as 0.7V -40°C to +125°C junction temperature range 3mm x 4mm DFN-10L

The MIC4950 is a high-efficiency, 5A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4950 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4950 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated.

The MIC4950 supports safe start-up into a pre-biased output.

The MIC4950 is available in 10-pin 3mm x 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL.

Additional Features

  • Input voltage: 2.7V to 5.5V
  • 5A output current
  • Up to 95% efficiency
  • Up to 3.3MHz operation
  • Safe start-up into a pre-biased output
  • Power Good output
  • Ultra-fast transient response
  • Low output voltage ripple
  • Low RDS(ON) integrated MOSFET switches
  • 0.01μA shutdown current
  • Thermal shutdown and current limit protection
  • Output voltage as low as 0.7V
  • -40°C to +125°C junction temperature range
  • 3mm x 4mm DFN-10L
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4950
Product Name 3.3MHz 5A Hyper Speed Control™ Synchronous Buck Regulator
Package Type SOIC; Other; ['SOIC', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139097 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT1106ICB-0.6-T1 - 169345-AAT1106ICB-0.6-T1 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
6 suppliers
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details