Microchip Technology, Inc. 2A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable MIC49200

Description
The MIC49200 is a high-bandwidth, low-dropout, 2A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49200 implements a dual supply configuration allowing for very low output impedance and very fast transient response . The MIC49200 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49200 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V. The MIC49200 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors. The MIC49200 is available in a 5-pin S-Pak. Its operating temperature range is -40°C to +125°C. Additional Features Input voltage range: 2.7V to 6.0V VIN: 1.4V to 6.5V VBIAS: 3.0V to 6.5V Stable with 1µF ceramic output capacitor ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) is 500mV over temperature Adjustable output voltage down to 0.9V Ultra-fast transient response (up to 10MHz bandwidth) Excellent line and load regulation specifications Logic-controlled shutdown option Thermal shutdown and current limit protection Thin 5-pin S-Pak package -40°C to +125°C operating junction temperature range
Datasheet
Description
The MIC49200 is a high-bandwidth, low-dropout, 2A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49200 implements a dual supply configuration allowing for very low output impedance and very fast transient response . The MIC49200 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49200 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V. The MIC49200 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors. The MIC49200 is available in a 5-pin S-Pak. Its operating temperature range is -40°C to +125°C. Additional Features Input voltage range: 2.7V to 6.0V VIN: 1.4V to 6.5V VBIAS: 3.0V to 6.5V Stable with 1µF ceramic output capacitor ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) is 500mV over temperature Adjustable output voltage down to 0.9V Ultra-fast transient response (up to 10MHz bandwidth) Excellent line and load regulation specifications Logic-controlled shutdown option Thermal shutdown and current limit protection Thin 5-pin S-Pak package -40°C to +125°C operating junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable - MIC49200 - Microchip Technology, Inc.
Chandler, AZ, United States
2A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable
MIC49200
2A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable MIC49200
The MIC49200 is a high-bandwidth, low-dropout, 2A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49200 implements a dual supply configuration allowing for very low output impedance and very fast transient response . The MIC49200 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49200 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V. The MIC49200 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors. The MIC49200 is available in a 5-pin S-Pak. Its operating temperature range is -40°C to +125°C. Additional Features Input voltage range: 2.7V to 6.0V VIN: 1.4V to 6.5V VBIAS: 3.0V to 6.5V Stable with 1µF ceramic output capacitor ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) is 500mV over temperature Adjustable output voltage down to 0.9V Ultra-fast transient response (up to 10MHz bandwidth) Excellent line and load regulation specifications Logic-controlled shutdown option Thermal shutdown and current limit protection Thin 5-pin S-Pak package -40°C to +125°C operating junction temperature range

The MIC49200 is a high-bandwidth, low-dropout, 2A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49200 implements a dual supply configuration allowing for very low output impedance and very fast transient response .

The MIC49200 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49200 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V.

The MIC49200 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors.

The MIC49200 is available in a 5-pin S-Pak. Its operating temperature range is -40°C to +125°C.

Additional Features

    • Input voltage range: 2.7V to 6.0V
      • VIN: 1.4V to 6.5V
      • VBIAS: 3.0V to 6.5V
    • Stable with 1µF ceramic output capacitor
    • ±1.0% initial output tolerance
    • Maximum dropout (VIN - VOUT) is 500mV over temperature
    • Adjustable output voltage down to 0.9V
    • Ultra-fast transient response (up to 10MHz bandwidth)
    • Excellent line and load regulation specifications
    • Logic-controlled shutdown option
    • Thermal shutdown and current limit protection
    • Thin 5-pin S-Pak package
    • -40°C to +125°C operating junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC49200
Product Name 2A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable
Package Type Other; ['SPAK']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supply Chip >> Power Distribution Switches - BTS5210GXUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Input Voltage 5.5 to 40 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details