Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YMM MIC4834YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 884747-MIC4834YMM Operating Temperature Range: -40°C ~ 125°C Features: EL Lamp Driver Controller 35kHz ~ 350kHz No 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MIC4834 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4834YMM, 576-3306-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884747-MIC4834YMM Operating Temperature Range: -40°C ~ 125°C Features: EL Lamp Driver Controller 35kHz ~ 350kHz No 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MIC4834 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4834YMM, 576-3306-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YMM
MIC4834YMM
PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YMM MIC4834YMM
Manufacturer: Microchip Technology Win Source Part Number: 884747-MIC4834YMM Operating Temperature Range: -40°C ~ 125°C Features: EL Lamp Driver Controller 35kHz ~ 350kHz No 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MIC4834 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4834YMM, 576-3306-5

Manufacturer: Microchip Technology
Win Source Part Number: 884747-MIC4834YMM
Operating Temperature Range: -40°C ~ 125°C
Features: EL Lamp Driver Controller 35kHz ~ 350kHz No 10-MSOP
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC4834
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC4834YMM, 576-3306-5

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - MIC4834YMM - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4834YMM
PMIC - Lighting, Ballast Controllers MIC4834YMM
IC EL LAMP DRIVER 350KHZ 10MSOP

IC EL LAMP DRIVER 350KHZ 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4834YMM MIC4834YMM
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YMM PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
Dimmer Switch - AY-603PH-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details