Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YML-TR MIC4834YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 142710-MIC4834YML-TR Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 35kHz to 350kHz Current - Output Source/Sink: 5mA Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Supply Voltage - Operating: 2.3 V to 5.8 V Operating Supply Current: 152μA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 142710-MIC4834YML-TR Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 35kHz to 350kHz Current - Output Source/Sink: 5mA Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Supply Voltage - Operating: 2.3 V to 5.8 V Operating Supply Current: 152μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YML-TR - MIC4834YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YML-TR
MIC4834YML-TR
PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YML-TR MIC4834YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 142710-MIC4834YML-TR Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 35kHz to 350kHz Current - Output Source/Sink: 5mA Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Supply Voltage - Operating: 2.3 V to 5.8 V Operating Supply Current: 152μA

Manufacturer: Microchip Technology
Win Source Part Number: 142710-MIC4834YML-TR
Packaging: Cut Reel
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 35kHz to 350kHz
Current - Output Source/Sink: 5mA
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Supply Voltage - Operating: 2.3 V to 5.8 V
Operating Supply Current: 152μA

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - MIC4834YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4834YML-TR
PMIC - Lighting, Ballast Controllers MIC4834YML-TR
IC EL LAMP DRIVER 350KHZ 10MLF

IC EL LAMP DRIVER 350KHZ 10MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4834YML-TR MIC4834YML-TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4834YML-TR PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FA155-2 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details