Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4832YML-TR MIC4832YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 101037-MIC4832YML-TR Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 45μA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 101037-MIC4832YML-TR Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 45μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - MIC4832YML-TR - MIC4832YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4832YML-TR
MIC4832YML-TR
PMIC - PMIC - Lighting, Ballast Controllers - MIC4832YML-TR MIC4832YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 101037-MIC4832YML-TR Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 45μA

Manufacturer: Microchip Technology
Win Source Part Number: 101037-MIC4832YML-TR
Packaging: Cut Reel
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 60Hz to 1kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 45μA

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - MIC4832YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4832YML-TR
PMIC - Lighting, Ballast Controllers MIC4832YML-TR
IC EL LAMP DRIVER 1KHZ 8MLF

IC EL LAMP DRIVER 1KHZ 8MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4832YML-TR MIC4832YML-TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4832YML-TR PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details