Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4830YML-TR MIC4830YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076647-MIC4830YML-T R Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 45μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076647-MIC4830YML-T R Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 45μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4830YML-TR
MIC4830YML-TR
PMIC - PMIC - Lighting, Ballast Controllers - MIC4830YML-TR MIC4830YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076647-MIC4830YML-T R Packaging: Cut Reel Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 45μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 1076647-MIC4830YML-TR
Packaging: Cut Reel
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 60Hz to 1kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 45μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - MIC4830YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4830YML-TR
PMIC - Lighting, Ballast Controllers MIC4830YML-TR
IC EL LAMP DRIVER 1KHZ 8MLF

IC EL LAMP DRIVER 1KHZ 8MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4830YML-TR MIC4830YML-TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4830YML-TR PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Tunnel Lighting Microprocessor System - T54-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config (optional feature); Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details