Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4827YMM MIC4827YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 023312-MIC4827YMM Packaging: Tube/Rail Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023312-MIC4827YMM Packaging: Tube/Rail Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827YMM
MIC4827YMM
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827YMM MIC4827YMM
Manufacturer: Microchip Technology Win Source Part Number: 023312-MIC4827YMM Packaging: Tube/Rail Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA

Manufacturer: Microchip Technology
Win Source Part Number: 023312-MIC4827YMM
Packaging: Tube/Rail
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 60Hz to 1kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 21μA

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4827YMM
PMIC - Lighting, Ballast Controllers MIC4827YMM
IC EL LAMP DRIVER 1KHZ 8MSOP

IC EL LAMP DRIVER 1KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4827YMM MIC4827YMM
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4827YMM PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Wide Slide Series Dimmer - 90681W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 600 watts
View Details