Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM-TR MIC4827BMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058713-MIC4827BMM-TR Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058713-MIC4827BMM-TR Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM-TR - MIC4827BMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM-TR
MIC4827BMM-TR
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM-TR MIC4827BMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 058713-MIC4827BMM-TR Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA

Manufacturer: Microchip Technology
Win Source Part Number: 058713-MIC4827BMM-TR
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 60Hz to 1kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 21μA

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4827BMM-TR
PMIC - Lighting, Ballast Controllers MIC4827BMM-TR
IC EL LAMP DRIVER 1KHZ 8MSOP

IC EL LAMP DRIVER 1KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4827BMM-TR MIC4827BMM-TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM-TR PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switch - C-10P-BE - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Rotary Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
Topaz Control Module - TZCMD-291 - Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Dimmer Module
Voltage 208-230/240V
View Details