IC LED DRVR LIN PWM 50MA 10MSOP Product overview: MIC4811YMM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC4811YMM can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output Linear PWM Dimming 50mA 10-MSOP
Win Source Part Number: 1368319-MIC4811YMM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 59 pct.
Type: Linear
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MIC4811
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 6
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 50mA
Dimming: PWM
IC LED DRVR LIN PWM 50MA 10MSOP
IC LED DRVR LIN DIM 50MA 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC4811YMM | 576-3858-5-ND | 1368319-MIC4811YMM | MIC4811YMM | MIC4811YMM |
| Product Name | 50MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Number of Channels | 6 # | ||||
| Package Type | Tube | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |