LED Driver IC 1 Output Linear PWM Dimming 800mA 8-SOIC-EP
LED Driver IC 1 Output Linear PWM Dimming 800mA 8-SOIC-EP
LED Driver IC 1 Output Linear PWM Dimming 800mA 8-SOIC-EP
IC LED DRVR LIN PWM 800MA 8SOIC Product overview: MIC4802YME-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC4802YME-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 959728-MIC4802YME-TR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 800mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): HV9910CLG-G; NCL30160DR2G; NCP3065DR2G; NCL30060BDR2G; MIC4801YM; HV9801ALG-GMIC4802YM
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC4802YME-DKR,
Base Product Number: MIC4802
800MA SINGLE CHANNEL WLED DRIVER W/ ULTRAFAST PWM CONTROL 8 SOIC 3.9MM T/R ROHS COMPLIANT: YES
IC LED DRVR LIN DIM 800MA 8SOIC
IC LED DRVR LIN PWM 800MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-4387-6-ND | 137-MIC4802YME-TR | 959728-MIC4802YME-TR | 71Y1346 | MIC4802YME-TR | MIC4802YME-TR |
| Product Name | LED Drivers | 800MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | 800Ma Single Channel Wled Driver W/ Ultrafast Pwm Control 8 Soic 3.9Mm T/r Rohs Compliant Microchip | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Current | 800 milliamps | 800 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |