Microchip Technology, Inc. 500mA ULDO w/ Low Input and Low Output Voltage MIC47050

Description
The MIC47050 is a high-speed, ultra-low dropout, dual-supply NMOS ULDO™ designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47050 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. A 1.5% output voltage accuracy, low dropout voltage (44mV at 500mA), and low ground current makes this device ideally suited for mobile and point-of-load applications. The MIC47050 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as those required by a microprocessor, DSP or FPGA. The MIC47050 consumes little quiescent current and can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any processor. The MIC47050 operates over a junction temperature range of -40°C to +125°C. The MIC47050 now offers automotive grade 1. AEC-Q100 and PPAP capable. Additional Features AEC-Q100 and PPAP Capable Input voltage range: 1.0V to 3.6V Stable with 1µF ceramic output capacitor Low dropout voltage ULDO™: 44mV at 500mA ±1.5% initial output voltage accuracy Bias supply voltage range: 2.3V to 5.5V Adjustable output voltage range: 0.4V to 2.0V Logic-level enable input 400mA maximum output current per LDO Very fast transient response UVLO on both supply packages Junction temperature range of -40°C to +125°C
Datasheet
Description
The MIC47050 is a high-speed, ultra-low dropout, dual-supply NMOS ULDO™ designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47050 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. A 1.5% output voltage accuracy, low dropout voltage (44mV at 500mA), and low ground current makes this device ideally suited for mobile and point-of-load applications. The MIC47050 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as those required by a microprocessor, DSP or FPGA. The MIC47050 consumes little quiescent current and can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any processor. The MIC47050 operates over a junction temperature range of -40°C to +125°C. The MIC47050 now offers automotive grade 1. AEC-Q100 and PPAP capable. Additional Features AEC-Q100 and PPAP Capable Input voltage range: 1.0V to 3.6V Stable with 1µF ceramic output capacitor Low dropout voltage ULDO™: 44mV at 500mA ±1.5% initial output voltage accuracy Bias supply voltage range: 2.3V to 5.5V Adjustable output voltage range: 0.4V to 2.0V Logic-level enable input 400mA maximum output current per LDO Very fast transient response UVLO on both supply packages Junction temperature range of -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA ULDO w/ Low Input and Low Output Voltage - MIC47050 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA ULDO w/ Low Input and Low Output Voltage
MIC47050
500mA ULDO w/ Low Input and Low Output Voltage MIC47050
The MIC47050 is a high-speed, ultra-low dropout, dual-supply NMOS ULDO™ designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47050 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. A 1.5% output voltage accuracy, low dropout voltage (44mV at 500mA), and low ground current makes this device ideally suited for mobile and point-of-load applications. The MIC47050 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as those required by a microprocessor, DSP or FPGA. The MIC47050 consumes little quiescent current and can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any processor. The MIC47050 operates over a junction temperature range of -40°C to +125°C. The MIC47050 now offers automotive grade 1. AEC-Q100 and PPAP capable. Additional Features AEC-Q100 and PPAP Capable Input voltage range: 1.0V to 3.6V Stable with 1µF ceramic output capacitor Low dropout voltage ULDO™: 44mV at 500mA ±1.5% initial output voltage accuracy Bias supply voltage range: 2.3V to 5.5V Adjustable output voltage range: 0.4V to 2.0V Logic-level enable input 400mA maximum output current per LDO Very fast transient response UVLO on both supply packages Junction temperature range of -40°C to +125°C

The MIC47050 is a high-speed, ultra-low dropout, dual-supply NMOS ULDO™ designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47050 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. A 1.5% output voltage accuracy, low dropout voltage (44mV at 500mA), and low ground current makes this device ideally suited for mobile and point-of-load applications.

The MIC47050 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as those required by a microprocessor, DSP or FPGA. The MIC47050 consumes little quiescent current and can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any processor.

The MIC47050 operates over a junction temperature range of -40°C to +125°C.

The MIC47050 now offers automotive grade 1. AEC-Q100 and PPAP capable.

Additional Features

  • AEC-Q100 and PPAP Capable
  • Input voltage range: 1.0V to 3.6V
  • Stable with 1µF ceramic output capacitor
  • Low dropout voltage ULDO™: 44mV at 500mA
  • ±1.5% initial output voltage accuracy
  • Bias supply voltage range: 2.3V to 5.5V
  • Adjustable output voltage range: 0.4V to 2.0V
  • Logic-level enable input
  • 400mA maximum output current per LDO
  • Very fast transient response
  • UVLO on both supply packages
  • Junction temperature range of -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC47050
Product Name 500mA ULDO w/ Low Input and Low Output Voltage
Package Type Other; ['WAFER', 'UDFN', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Gates and Inverters - 74LV14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1 to 5.5 volts
View Details