Microchip Technology, Inc. 2A Buck Regulator MIC4684

Description
The MIC4684 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4684 achieves 2A of continuous current in an 8-lead SO (small outline) package at 60°C ambient temperature. High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, no external heat sink is required. The MIC4684, housed in an SO-8, can replace larger TO-220 and TO-263 packages in many applications. The MIC4684 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown. The MIC4684 is available in an 8-lead SO package with a junction temperature range of -40°C to +125°C. Additional Features SO-8 package with 2A continuous output current Over 85% efficiency Fixed 200kHz PWM operation Wide input voltage range: 4V to 30V Output voltage adjustable to 1.235V All surface mount solution Internally compensated with fast transient response Over-current protection Frequency foldback short-circuit protection Thermal shutdown
Datasheet
Description
The MIC4684 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4684 achieves 2A of continuous current in an 8-lead SO (small outline) package at 60°C ambient temperature. High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, no external heat sink is required. The MIC4684, housed in an SO-8, can replace larger TO-220 and TO-263 packages in many applications. The MIC4684 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown. The MIC4684 is available in an 8-lead SO package with a junction temperature range of -40°C to +125°C. Additional Features SO-8 package with 2A continuous output current Over 85% efficiency Fixed 200kHz PWM operation Wide input voltage range: 4V to 30V Output voltage adjustable to 1.235V All surface mount solution Internally compensated with fast transient response Over-current protection Frequency foldback short-circuit protection Thermal shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A Buck Regulator - MIC4684 - Microchip Technology, Inc.
Chandler, AZ, United States
2A Buck Regulator
MIC4684
2A Buck Regulator MIC4684
The MIC4684 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4684 achieves 2A of continuous current in an 8-lead SO (small outline) package at 60°C ambient temperature. High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, no external heat sink is required. The MIC4684, housed in an SO-8, can replace larger TO-220 and TO-263 packages in many applications. The MIC4684 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown. The MIC4684 is available in an 8-lead SO package with a junction temperature range of -40°C to +125°C. Additional Features SO-8 package with 2A continuous output current Over 85% efficiency Fixed 200kHz PWM operation Wide input voltage range: 4V to 30V Output voltage adjustable to 1.235V All surface mount solution Internally compensated with fast transient response Over-current protection Frequency foldback short-circuit protection Thermal shutdown

The MIC4684 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4684 achieves 2A of continuous current in an 8-lead SO (small outline) package at 60°C ambient temperature.

High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, no external heat sink is required. The MIC4684, housed in an SO-8, can replace larger TO-220 and TO-263 packages in many applications.

The MIC4684 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown.

The MIC4684 is available in an 8-lead SO package with a junction temperature range of -40°C to +125°C.

Additional Features

    • SO-8 package with 2A continuous output current
    • Over 85% efficiency
    • Fixed 200kHz PWM operation
    • Wide input voltage range: 4V to 30V
    • Output voltage adjustable to 1.235V
    • All surface mount solution
    • Internally compensated with fast transient response
    • Over-current protection
    • Frequency foldback short-circuit protection
    • Thermal shutdown
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4684
Product Name 2A Buck Regulator
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2149153 - RS Components, Ltd.
Specs
Regulator Category Switching; Switching
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details