Microchip Technology, Inc. Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip MIC4680-5.0YM-TR

Description
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Switching Frequency:200kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Switching Frequency:200kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip - 41AH8547 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip
41AH8547
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip 41AH8547
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Switching Frequency:200kHz; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Switching Frequency:200kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8547
Product Name Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip
Frequency 200kHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details