Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MIC4609YWM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319999-MIC4609YWM-T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4609YWM-DKR,MIC46 09YWM-CT Base Product Number: MIC4609 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319999-MIC4609YWM-T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4609YWM-DKR,MIC46 09YWM-CT Base Product Number: MIC4609 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1319999-MIC4609YWM-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1319999-MIC4609YWM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1319999-MIC4609YWM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1319999-MIC4609YWM-T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4609YWM-DKR,MIC46 09YWM-CT Base Product Number: MIC4609 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319999-MIC4609YWM-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 10V ~ 20V
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC4609YWM-DKR,MIC4609YWM-CT
Base Product Number: MIC4609
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
PMIC - Gate Drivers - MIC4609YWM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4609YWM-TR
PMIC - Gate Drivers MIC4609YWM-TR
IC GATE DRVR HALF-BRIDGE 28SOIC

IC GATE DRVR HALF-BRIDGE 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1319999-MIC4609YWM-TR MIC4609YWM-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic Gates - 8228657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
2-input NAND gate - 74AHC1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details