IC GATE DRVR HALF-BRIDGE 16QFN Product overview: MIC4606-1YML-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4606-1YML-T5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1012647-MIC4606-1YML
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Cut Tape (CT)
Standard Package: 500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Full-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 5.25V ~ 16V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC4606-1YML T5-ND,1611-MIC4606-1
Base Product Number: MIC4606
IC GATE DRVR HALF-BRIDGE 16QFN
Gate Drivers 85V Full Bridge FET Driver
Full-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Full-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4606-1YML-T5 | 1012647-MIC4606-1YML-T5 | MIC4606-1YML-T5 | MIC4606-1YML-T5 | MIC4606-1YML-T5 |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Full-Bridge | ||||
| Number of Outputs | 4; 4 | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 5.5 to 16 volts | 5.25 to 16 volts | 16 to 5.25 volts | 5.25 to 16 volts |