Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
IC GATE DRVR HALF-BRIDGE 10TDFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC4605-2YMT-T5 | MIC4605-2YMT-T5 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 1 amps | |
| Supply Voltage | 5.5 to 16 volts | 16 to 5.5 volts |
| Rise Time | 20 ns |