Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4605-2YM-TR MIC4605-2YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 758504-MIC4605-2YM-T R Packaging: Cut Tape (CT) Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: MIC4605 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 16V Rise / Fall Time: 20ns, 20ns
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 758504-MIC4605-2YM-T R Packaging: Cut Tape (CT) Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: MIC4605 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 16V Rise / Fall Time: 20ns, 20ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4605-2YM-TR - 758504-MIC4605-2YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4605-2YM-TR
758504-MIC4605-2YM-TR
PMIC - PMIC - Gate Drivers - MIC4605-2YM-TR 758504-MIC4605-2YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 758504-MIC4605-2YM-T R Packaging: Cut Tape (CT) Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: MIC4605 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 16V Rise / Fall Time: 20ns, 20ns

Manufacturer: Microchip Technology
Win Source Part Number: 758504-MIC4605-2YM-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MIC4605
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 16V
Rise / Fall Time: 20ns, 20ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 758504-MIC4605-2YM-TR
Product Name PMIC - PMIC - Gate Drivers - MIC4605-2YM-TR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1827249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
 - AUIRF1018E - Rochester Electronics
Infineon Technologies AG
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers