Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: MIC4605-1YM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4605-1YM-TR can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 85V Half Bridge MOSFET Driver
Half Bridge 2 MOSFET 1A 20ns 20ns 5.5V~16V 1A SOIC-8 Gate Drive ICs ROHS
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-4461-1-ND | 730-MIC4605-1YM-TR | MIC4605-1YM-TR | MIC4605-1YM-TR | MIC4605-1YM-TR | MIC4605-1YM-TR | 78AH1858 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, -40 To 125Deg C Rohs Compliant Microchip |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting; TTL, Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 1 amps | 1 amps | 1 amps | ||||
| Supply Voltage | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts | 5.5 to 16 volts | 5.5 to 16 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |