The MIC4604YMT-EV is an evaluation board for the MIC4604YMT 85V half-bridge MOSFET driver, which features independent high-side and low-side gate drive control, TTL input thresholds, 39ns propagation delay, and 20ns rise/fall times for a 1nF load. The board uses the MIC4604YMT in a TDFN package, operates with a 5.5V to 16V supply on VDD, and supports input voltages up to 85V on VIN. It includes connectors for PWM inputs and gate outputs, and requires non-overlapping HI and LI control signals to prevent shoot-through. The board is designed for testing and demonstration purposes.
EVAL 85V HALF BRIDGE MOSFET DRVR Product overview: MIC4604YMT-EV from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, MOSFET Transistor, Evaluation and Demonstration Boards and Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 787-MIC4604YMT-EV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 787-MIC4604YMT-EV |
| Product Name | 85V MOSFET Transistor |
| Package Type | Box |