Microchip Technology, Inc. 85V Half Bridge MOSFET DriVer MIC4604

Description
The MIC4604 is an 85V Half Bridge MOSFET driver. The MIC4604 features fast 39ns propagation delay times and 20ns driver rise/fall times for a 1nF capacitive load. The low-side and high-side gate drivers are independently controlled. The MIC4604 has TTL input thresholds. It includes a high-voltage internal diode that helps charge the high-side gate drive bootstrap capacitor. A robust, high-speed, and low-power level shifter provides clean level transitions to the high-side output. The robust operation of the MIC4604 ensures that the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high-speed voltage transitions. Undervoltage protection is provided on both the low-side and high-side drivers. The MIC4604 is available in an 8-pin SOIC package and a tiny 10-pin 2.5mm × 2.5mm TDFN package. Both packages have an operating junction temperature range of –40°C to +125°C. Additional Features 5.5V to 16V gate drive supply voltage range Drives high-side and low-side N-Channel MOSFETs with independent inputs TTL input thresholds On chip bootstrap diode Fast 39ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption Supplies undervoltage protection –40°C to +125°C junction temperature range
Datasheet
Description
The MIC4604 is an 85V Half Bridge MOSFET driver. The MIC4604 features fast 39ns propagation delay times and 20ns driver rise/fall times for a 1nF capacitive load. The low-side and high-side gate drivers are independently controlled. The MIC4604 has TTL input thresholds. It includes a high-voltage internal diode that helps charge the high-side gate drive bootstrap capacitor. A robust, high-speed, and low-power level shifter provides clean level transitions to the high-side output. The robust operation of the MIC4604 ensures that the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high-speed voltage transitions. Undervoltage protection is provided on both the low-side and high-side drivers. The MIC4604 is available in an 8-pin SOIC package and a tiny 10-pin 2.5mm × 2.5mm TDFN package. Both packages have an operating junction temperature range of –40°C to +125°C. Additional Features 5.5V to 16V gate drive supply voltage range Drives high-side and low-side N-Channel MOSFETs with independent inputs TTL input thresholds On chip bootstrap diode Fast 39ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption Supplies undervoltage protection –40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
85V Half Bridge MOSFET DriVer - MIC4604 - Microchip Technology, Inc.
Chandler, AZ, United States
85V Half Bridge MOSFET DriVer
MIC4604
85V Half Bridge MOSFET DriVer MIC4604
The MIC4604 is an 85V Half Bridge MOSFET driver. The MIC4604 features fast 39ns propagation delay times and 20ns driver rise/fall times for a 1nF capacitive load. The low-side and high-side gate drivers are independently controlled. The MIC4604 has TTL input thresholds. It includes a high-voltage internal diode that helps charge the high-side gate drive bootstrap capacitor. A robust, high-speed, and low-power level shifter provides clean level transitions to the high-side output. The robust operation of the MIC4604 ensures that the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high-speed voltage transitions. Undervoltage protection is provided on both the low-side and high-side drivers. The MIC4604 is available in an 8-pin SOIC package and a tiny 10-pin 2.5mm × 2.5mm TDFN package. Both packages have an operating junction temperature range of –40°C to +125°C. Additional Features 5.5V to 16V gate drive supply voltage range Drives high-side and low-side N-Channel MOSFETs with independent inputs TTL input thresholds On chip bootstrap diode Fast 39ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption Supplies undervoltage protection –40°C to +125°C junction temperature range

The MIC4604 is an 85V Half Bridge MOSFET driver. The MIC4604 features fast 39ns propagation delay times and 20ns driver rise/fall times for a 1nF capacitive load. The low-side and high-side gate drivers are independently controlled. The MIC4604 has TTL input thresholds. It includes a high-voltage internal diode that helps charge the high-side gate drive bootstrap capacitor. A robust, high-speed, and low-power level shifter provides clean level transitions to the high-side output. The robust operation of the MIC4604 ensures that the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high-speed voltage transitions. Undervoltage protection is provided on both the low-side and high-side drivers. The MIC4604 is available in an 8-pin SOIC package and a tiny 10-pin 2.5mm × 2.5mm TDFN package. Both packages have an operating junction temperature range of –40°C to +125°C.

Additional Features

    • 5.5V to 16V gate drive supply voltage range
    • Drives high-side and low-side N-Channel MOSFETs with independent inputs
    • TTL input thresholds
    • On chip bootstrap diode
    • Fast 39ns propagation times
    • Drives 1000pF load with 20ns rise and fall times
    • Low power consumption
    • Supplies undervoltage protection
    • –40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4604
Product Name 85V Half Bridge MOSFET DriVer
Unlock Full Specs
to access all available technical data