Manufacturer: Microchip Technology
Win Source Part Number: 844245-MIC45208-1YMP
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 10A 4.5V - 26V Input
Package: 52-PowerBQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC45208
Categories: Power Supplies - Board Mount
Case / Package: 52-QFN (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC45208-1YMP-T
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 844245-MIC45208-1YMP-T1 |
| Product Name | Power Supplies Board Mount DCDC Converters - MIC45208-1YMP-T1 |
| Package Type | Other; 52-QFN (10x10) |