Microchip Technology, Inc. 20V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ MIC45116

Description
MIC45116 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC/DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully optimized design can deliver up to 6A current under a wide input voltage range of 4.75V to 20V without requiring additional cooling. The MIC45116-1 uses HyperLight Load® (HLL) which maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC45116-2 uses Hyper Speed Control® architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45116 offers 1% output accuracy that can be adjusted from 0.8V to 85% of the input (PVIN) with two external resistors. Additional features include thermal-shutdown protection, adjustable current limit, and short-circuit protection. The MIC45116 allows for safe start-up into a pre-biased output. Additional Features Up to 6A output current >93% peak efficiency Output voltage: 0.8V to 85% of input with ±1% accuracy Fixed 600kHz switching frequency Enable input and open-drain power good output Hyper Speed Control®(MIC45116-2) architecture enables fast transient response HyperLight Load® (MIC45116-1) improves light load efficiency Supports safe start-up into pre-biased output -40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 8mm x 8mm x 3mm QFN package
Datasheet
Description
MIC45116 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC/DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully optimized design can deliver up to 6A current under a wide input voltage range of 4.75V to 20V without requiring additional cooling. The MIC45116-1 uses HyperLight Load® (HLL) which maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC45116-2 uses Hyper Speed Control® architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45116 offers 1% output accuracy that can be adjusted from 0.8V to 85% of the input (PVIN) with two external resistors. Additional features include thermal-shutdown protection, adjustable current limit, and short-circuit protection. The MIC45116 allows for safe start-up into a pre-biased output. Additional Features Up to 6A output current >93% peak efficiency Output voltage: 0.8V to 85% of input with ±1% accuracy Fixed 600kHz switching frequency Enable input and open-drain power good output Hyper Speed Control®(MIC45116-2) architecture enables fast transient response HyperLight Load® (MIC45116-1) improves light load efficiency Supports safe start-up into pre-biased output -40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 8mm x 8mm x 3mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ - MIC45116 - Microchip Technology, Inc.
Chandler, AZ, United States
20V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™
MIC45116
20V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™ MIC45116
MIC45116 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC/DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully optimized design can deliver up to 6A current under a wide input voltage range of 4.75V to 20V without requiring additional cooling. The MIC45116-1 uses HyperLight Load® (HLL) which maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC45116-2 uses Hyper Speed Control® architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45116 offers 1% output accuracy that can be adjusted from 0.8V to 85% of the input (PVIN) with two external resistors. Additional features include thermal-shutdown protection, adjustable current limit, and short-circuit protection. The MIC45116 allows for safe start-up into a pre-biased output. Additional Features Up to 6A output current >93% peak efficiency Output voltage: 0.8V to 85% of input with ±1% accuracy Fixed 600kHz switching frequency Enable input and open-drain power good output Hyper Speed Control®(MIC45116-2) architecture enables fast transient response HyperLight Load® (MIC45116-1) improves light load efficiency Supports safe start-up into pre-biased output -40°C to +125°C junction temperature range Thermal-shutdown protection Short-circuit protection with hiccup mode Adjustable current limit Available in 52-pin 8mm x 8mm x 3mm QFN package

MIC45116 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC/DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout process for the end user. This highly integrated solution expedites system design and improves product time-to-market. The internal MOSFETs and inductor are optimized to achieve high efficiency at a low output voltage. The fully optimized design can deliver up to 6A current under a wide input voltage range of 4.75V to 20V without requiring additional cooling. The MIC45116-1 uses HyperLight Load® (HLL) which maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous-mode operation. The MIC45116-2 uses Hyper Speed Control® architecture which enables ultra-fast load transient response, allowing for a reduction of output capacitance. The MIC45116 offers 1% output accuracy that can be adjusted from 0.8V to 85% of the input (PVIN) with two external resistors. Additional features include thermal-shutdown protection, adjustable current limit, and short-circuit protection. The MIC45116 allows for safe start-up into a pre-biased output.

Additional Features

    • Up to 6A output current
    • >93% peak efficiency
    • Output voltage: 0.8V to 85% of input with ±1% accuracy
    • Fixed 600kHz switching frequency
    • Enable input and open-drain power good output
    • Hyper Speed Control®(MIC45116-2) architecture enables fast transient response
    • HyperLight Load® (MIC45116-1) improves light load efficiency
    • Supports safe start-up into pre-biased output
    • -40°C to +125°C junction temperature range
    • Thermal-shutdown protection
    • Short-circuit protection with hiccup mode
    • Adjustable current limit
    • Available in 52-pin 8mm x 8mm x 3mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC45116
Product Name 20V/6A Synchronous Step Down Regulator Power Module w/Hyper Light Load™, Hyper Speed Control™
Package Type Other; ['B1QFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Switching Regulators - 1227224 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
View Details