DC/DC CONV, SYNC BUCK, 600KHZ, QFN-52; DC / DC Converter Type:Module; Input Voltage Min:4.75V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 600KHZ, QFN-52; DC / DC Converter Type:Module; Input Voltage Min:4.75V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:52Pins; Output Current:6A; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 02AC7568 |
| Product Name | Dc/dc Conv, Sync Buck, 600Khz, Qfn-52; Dc / Dc Converter Type Microchip |
| Type | DC-DC Converter |