Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC44F19YML-TR MIC44F19YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076611-MIC44F19YML- TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076611-MIC44F19YML- TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC44F19YML-TR - 1076611-MIC44F19YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC44F19YML-TR
1076611-MIC44F19YML-TR
PMIC - PMIC - Gate Drivers - MIC44F19YML-TR 1076611-MIC44F19YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076611-MIC44F19YML- TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 1.607V, 1.615V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 10ns, 10ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076611-MIC44F19YML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.607V, 1.615V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1076611-MIC44F19YML-TR
Product Name PMIC - PMIC - Gate Drivers - MIC44F19YML-TR
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers