Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Gate Drivers 6A High Speed MOSFET Drivers
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 150-MIC44F18YMME-TRDKR-ND | MIC44F18YMME-TR | MIC44F18YMME-TR | MIC44F18YMME-TR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 13.2 volts | 13.2 to 4.5 volts | 4.5 to 13.2 volts | |
| Rise Time | 10 ns | 10 ns |