Microchip Technology, Inc. Gate Drivers MIC4480YME-T5

Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 576-4891-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
576-4891-2-ND
Gate Drivers 576-4891-2-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1342910-MIC4480YME-T5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1342910-MIC4480YME-T5
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1342910-MIC4480YME-T5
Win Source Part Number: 1342910-MIC4480YME-T 5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Package: Tape & Reel Standard Package: 500 Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 2.5A, 2.5A Rise / Fall Time (Typ): 120ns, 45ns Voltage - Supply: 4.5V ~ 32V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC4480 Product Status: Obsolete

Win Source Part Number: 1342910-MIC4480YME-T5
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 500
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
Rise / Fall Time (Typ): 120ns, 45ns
Voltage - Supply: 4.5V ~ 32V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC4480
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MIC4480YME-T5
Gate Driver IC 730-MIC4480YME-T5
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4480YME-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4480YME-T5 can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4480YME-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4480YME-T5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC4480YME-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4480YME-T5
Gate Drivers MIC4480YME-T5
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - MIC4480YME-T5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
MIC4480YME-T5
Integrated Circuits (ICs) - PMIC - Gate Drivers MIC4480YME-T5
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 576-4891-2-ND 1342910-MIC4480YME-T5 730-MIC4480YME-T5 MIC4480YME-T5 MIC4480YME-T5
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver IC Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Noninverting Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Supply Voltage 4.5 to 32 volts 4.5 to 32 volts 4.5 to 32 volts 32 to 4.5 volts
Rise Time 120 ns 120 ns 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330G-A00217-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDC2351QDBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74AHCT2G125DP-Q10H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details