Low-Side Gate Driver IC Inverting 8-SOIC-EP
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC-EP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4479YME-T5-ND | MIC4479YME-T5 | MIC4479YME-T5 | MIC4479YME-T5 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 4.5 to 32 volts | 32 to 4.5 volts | 4.5 to 32 volts | |
| Rise Time | 120 ns | 120 ns |