Manufacturer: Microchip Technology
Win Source Part Number: 1222573-MIC4468BN
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: MIC4468
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 14ns, 13ns
IC GATE DRVR LOW-SIDE 14DIP Product overview: MIC4468BN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4468BN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 14-DIP
Low-Side Gate Driver IC Non-Inverting 14-DIP
Low-Side Gate Driver IC Non-Inverting 14-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1222573-MIC4468BN | 730-MIC4468BN | MIC4468BN-ND | MIC4468BN |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4468BN | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting |
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |