The MIC4451 is a robust inverting MOSFET driver designed for low-side applications, capable of delivering a peak output current of 12A. It operates over a wide voltage range of 4.5V to 18V and can withstand input voltages from -5V to V_{S} + 0.3V. The driver features matched rise and fall times of 25ns, a low supply current of 450µA, and low output impedance of 1.0,Ѷ. It is constructed using a BiCMOS/DMOS process, ensuring latch-up immunity and low crossover current, which contributes to efficient operation and minimal heat generation. The MIC4451 is suitable for various applications, including switch mode power supplies, motor controls, and driving MOSFET or IGBT parallel chip modules. It operates within a temperature range of -40°C to +85°C and is available in an 8-pin plastic DIP package. The device's design simplifies PCB layout by reducing the number of discrete components required, making it a cost-effective solution for engineers looking to enhance their designs.
Manufacturer: Microchip Technology
Win Source Part Number: 1076589-MIC4451YN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 12A, 12A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 24ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4451YN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4451YN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
Low-Side Gate Driver IC Inverting 8-PDIP
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:12A; Sink Current:12A; Input Delay:25nsRoHS Compliant: Yes
Gate Drivers 12A Hi-Speed, Hi-Current Single MOSFET Driver
IC GATE DRVR LOW-SIDE 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1076589-MIC4451YN | 730-MIC4451YN | 576-1209-ND | MIC4451YN | 10AC8189 | MIC4451YN | MIC4451YN |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4451YN | Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | |||
| Output Current | 12 amps | 12 amps | 12 amps | 12 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns | |||
| Fall Time | 24 ns | 25 ns | 24 ns | 24 ns |