Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4429ZT MIC4429ZT

Description
Manufacturer: Microchip Technology Win Source Part Number: 763654-MIC4429ZT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-5 Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 12ns, 13ns Family Name: MIC4429 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Alternative Parts (Cross-Reference): MAX4429C/D+; MXT429MJA+; MXT429CSA+T; ; Introduction Date: April 01, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 763654-MIC4429ZT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-5 Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 12ns, 13ns Family Name: MIC4429 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Alternative Parts (Cross-Reference): MAX4429C/D+; MXT429MJA+; MXT429CSA+T; ; Introduction Date: April 01, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4429ZT - 763654-MIC4429ZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4429ZT
763654-MIC4429ZT
PMIC - PMIC - Gate Drivers - MIC4429ZT 763654-MIC4429ZT
Manufacturer: Microchip Technology Win Source Part Number: 763654-MIC4429ZT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-5 Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 12ns, 13ns Family Name: MIC4429 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Alternative Parts (Cross-Reference): MAX4429C/D+; MXT429MJA+; MXT429CSA+T; ; Introduction Date: April 01, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 763654-MIC4429ZT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: TO-220-5
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 12ns, 13ns
Family Name: MIC4429
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Alternative Parts (Cross-Reference): MAX4429C/D+; MXT429MJA+; MXT429CSA+T; ;
Introduction Date: April 01, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 763654-MIC4429ZT
Product Name PMIC - PMIC - Gate Drivers - MIC4429ZT
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-5249-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 2156593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - 6EDL04N06PTXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-28
Packing Method Tape Reel; Tape & Reel
View Details