Microchip Technology, Inc. 6A SOIC Gate Driver IC MIC4429YMTR

Description
IC DRIVER MOSFET 6A LS 8-SOIC Product overview: MIC4429YMTR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4429YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER MOSFET 6A LS 8-SOIC Product overview: MIC4429YMTR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4429YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A SOIC Gate Driver IC - 730-MIC4429YMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A SOIC Gate Driver IC
730-MIC4429YMTR
6A SOIC Gate Driver IC 730-MIC4429YMTR
IC DRIVER MOSFET 6A LS 8-SOIC Product overview: MIC4429YMTR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4429YMTR can be used for catalog matching and distributor lookup.

IC DRIVER MOSFET 6A LS 8-SOIC Product overview: MIC4429YMTR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4429YMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - MIC4429YMTR - 208358-MIC4429YMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4429YMTR
208358-MIC4429YMTR
PMIC - PMIC - Gate Drivers - MIC4429YMTR 208358-MIC4429YMTR
Manufacturer: Microchip Technology Win Source Part Number: 208358-MIC4429YMTR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns

Manufacturer: Microchip Technology
Win Source Part Number: 208358-MIC4429YMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 13ns

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-MIC4429YMTR 208358-MIC4429YMTR
Product Name 6A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - MIC4429YMTR
Driver Type Low-side; Low-Side Low-side
Output Configuration Inverting; Inverting
Output Current 6 amps 6 amps
Package Type Reel - TR SOIC; 8-SOIC
Packing Method Reel - TR; Other Tape Reel; Reel - TR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53352BD11345-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - DS55113J - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74AUP1G125GF,132 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON6
Packing Method Tape Reel; Tape & Reel; Other
View Details