Microchip Technology, Inc. 6A Inverting Peak Low Side MOSFET Driver MIC4429

Description
MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications. Additional Features CMOS construction Latch-up protected: will withstand >500mA reverse output current Logic input withstands negative swing of up to 5V Matched rise and fall times of 25ns High peak output current at 6A Wide operating range from 4.5V to 18V High capacitive load drive of 10,000pF Low delay time of 55ns typical Low delay time of 55ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 6pF Low supply current 450µA with logic 1 input Low output impedance 2.5Ω Output voltage swing within 25mV of ground or VS
Description
MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications. Additional Features CMOS construction Latch-up protected: will withstand >500mA reverse output current Logic input withstands negative swing of up to 5V Matched rise and fall times of 25ns High peak output current at 6A Wide operating range from 4.5V to 18V High capacitive load drive of 10,000pF Low delay time of 55ns typical Low delay time of 55ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 6pF Low supply current 450µA with logic 1 input Low output impedance 2.5Ω Output voltage swing within 25mV of ground or VS
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4429 is a 6A peak low-side inverting MOSFET driver designed for switch-mode power supplies, motor controls, and class-D amplifiers. It operates from 4.5V to 18V and features matched rise and fall times of up to 35ns, a typcial delay time of 55ns, and output voltage swing within 25mV of ground or supply voltage. The device accepts logic inputs from 2.4V to V_S, withstands negative input swings up to 5V, and provides latch-up protection with >500mA reverse current withstand. Packaging options include 8-lead PDIP, SOIC, MSOP, and 5-lead TO-220. It meets RoHS standards and is characterized for industrial temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MIC4429 is a 6A peak low-side inverting MOSFET driver designed for switch-mode power supplies, motor controls, and class-D amplifiers. It operates from 4.5V to 18V and features matched rise and fall times of up to 35ns, a typcial delay time of 55ns, and output voltage swing within 25mV of ground or supply voltage. The device accepts logic inputs from 2.4V to V_S, withstands negative input swings up to 5V, and provides latch-up protection with >500mA reverse current withstand. Packaging options include 8-lead PDIP, SOIC, MSOP, and 5-lead TO-220. It meets RoHS standards and is characterized for industrial temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
6A Inverting Peak Low Side MOSFET Driver - MIC4429 - Microchip Technology, Inc.
Chandler, AZ, United States
6A Inverting Peak Low Side MOSFET Driver
MIC4429
6A Inverting Peak Low Side MOSFET Driver MIC4429
MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications. Additional Features CMOS construction Latch-up protected: will withstand >500mA reverse output current Logic input withstands negative swing of up to 5V Matched rise and fall times of 25ns High peak output current at 6A Wide operating range from 4.5V to 18V High capacitive load drive of 10,000pF Low delay time of 55ns typical Low delay time of 55ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 6pF Low supply current 450µA with logic 1 input Low output impedance 2.5Ω Output voltage swing within 25mV of ground or VS

MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications.

Additional Features

    • CMOS construction
    • Latch-up protected: will withstand >500mA reverse output current
    • Logic input withstands negative swing of up to 5V
    • Matched rise and fall times of 25ns
    • High peak output current at 6A
    • Wide operating range from 4.5V to 18V
    • High capacitive load drive of 10,000pF
    • Low delay time of 55ns typical
    • Low delay time of 55ns typ.
    • Logic high input for any voltage from 2.4V to VS
    • Low equivalent input capacitance (typ.) 6pF
    • Low supply current 450µA with logic 1 input
    • Low output impedance 2.5Ω
    • Output voltage swing within 25mV of ground or VS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4429
Product Name 6A Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data