IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4428ZN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4428ZN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076575-MIC4428ZN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
MOSFET DRIVER, 0 TO 70DEG C ROHS COMPLIANT: YES
Gate Drivers 1.5A Dual High Speed MOSFET Driver
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4428ZN | 1076575-MIC4428ZN | 576-2328-ND | 91AH7857 | MIC4428ZN | MIC4428ZN | MIC4428ZN |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC4428ZN | Gate Drivers | Mosfet Driver, 0 To 70Deg C Rohs Compliant Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |