Manufacturer: Microchip Technology
Win Source Part Number: 023305-MIC4428ZM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns
DUAL 1.5A-PEAK LOW-SIDE MOSFET D
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 023305-MIC4428ZM | MIC4428ZM |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4428ZM | Gate Drivers |
| Polarity | N-Channel; P-Channel |