Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4428YMM MIC4428YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222562-MIC4428YMM Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MIC4428 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 20ns, 29ns
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222562-MIC4428YMM Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MIC4428 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 20ns, 29ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4428YMM - 1222562-MIC4428YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4428YMM
1222562-MIC4428YMM
PMIC - PMIC - Gate Drivers - MIC4428YMM 1222562-MIC4428YMM
Manufacturer: Microchip Technology Win Source Part Number: 1222562-MIC4428YMM Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MIC4428 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 20ns, 29ns

Manufacturer: Microchip Technology
Win Source Part Number: 1222562-MIC4428YMM
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: MIC4428
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 20ns, 29ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1222562-MIC4428YMM
Product Name PMIC - PMIC - Gate Drivers - MIC4428YMM
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 100 V, 113 mΩ standard level MOSFET in LFPAK56 - BUK7Y113-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 12000 milliamps
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMBG75R140M1HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
 - LM5101CMYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 2139221P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details