The MIC4428YM is a dual inverting and non-inverting low-side MOSFET driver in an 8-lead MSOP package, designed to drive capacitive, resistive, or inductive loads with 1.5A peak output current. It operates from 4.5V to 18V supply voltage, features matched rise and fall times of 20ns and 29ns respectively, and has a typical delay of 19ns. The device supports TTL/CMOS logic input thresholds independent of supply voltage and includes ESD protection. It is pin-compatible with the MIC4426/4427 series and provides latch-up protection up to 500mA reverse current. The operating junction temperature range is from -40°C to +85°C.
Manufacturer: Microchip Technology
Win Source Part Number: 083683-MIC4428YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Family Name: MIC4428
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns
Alternative Parts (Cross-Reference): MAX4428CSA+T; MAX4428CSA+; MAX4428ESA+; MAX4428ESA+T;
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Communications & Networking, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 083683-MIC4428YM |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4428YM |
| Polarity | N-Channel; P-Channel |