Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4428BM MIC4428BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 114477-MIC4428BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 114477-MIC4428BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4428BM - 114477-MIC4428BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4428BM
114477-MIC4428BM
PMIC - PMIC - Gate Drivers - MIC4428BM 114477-MIC4428BM
Manufacturer: Microchip Technology Win Source Part Number: 114477-MIC4428BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns

Manufacturer: Microchip Technology
Win Source Part Number: 114477-MIC4428BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 114477-MIC4428BM
Product Name PMIC - PMIC - Gate Drivers - MIC4428BM
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data