The MIC4427 is a dual non-inverting low-side MOSFET driver capable of 1.5A peak output current, designed for driving capacitive, resistive, or inductive loads requiring fast switching and low impedance. It operates from 4.5V to 18V supply voltage and is available in SOIC-8, MSOP-8, and PDIP-8 packages. The device features matched rise and fall times of 20ns and 29ns respectively, a typical delay of 19ns, and output swing within 25mV of the supply rails. It supports logic-input threshold independence from supply voltage and is protected against latch-up up to 500mA reverse current. Input logic levels are compatible with TTL and CMOS, with input voltage tolerance down to -5V. Operating temperature range is -40°C to +85°C.
Manufacturer: Microchip Technology
Win Source Part Number: 023304-MIC4427BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 023304-MIC4427BM |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4427BM |
| Polarity | N-Channel; P-Channel |