Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4426CM MIC4426CM

Description
Manufacturer: Microchip Technology Win Source Part Number: 110235-MIC4426CM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 110235-MIC4426CM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4426CM - 110235-MIC4426CM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4426CM
110235-MIC4426CM
PMIC - PMIC - Gate Drivers - MIC4426CM 110235-MIC4426CM
Manufacturer: Microchip Technology Win Source Part Number: 110235-MIC4426CM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 29ns

Manufacturer: Microchip Technology
Win Source Part Number: 110235-MIC4426CM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 110235-MIC4426CM
Product Name PMIC - PMIC - Gate Drivers - MIC4426CM
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100ASD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 2441921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
 - BUK762R0-40E,118 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0020 ohms
Package Type SOT404
View Details
5 suppliers