The MIC4426 is a dual inverting low-side MOSFET driver with 1.5A peak output current, operating from 4.5V to 18V supply voltage. It offers matched rise and fall times of 18ns to 30ns and 15ns to 20ns respectively, with a typical delay of 17ns to 30ns. The device features a 7Ω output impedance, logic-input threshold independent of supply voltage, and input protection to -5V. It is available in SOIC-8, MSOP-8, and PDIP-8 packages, and operates over a temperature range of -40°C to +85°C. The MIC4426BM is a variant of this series with a 500mA latch-up protected reverse current tolerance.
Manufacturer: Microchip Technology
Win Source Part Number: 101304-MIC4426BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 29ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 101304-MIC4426BM |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4426BM |
| Polarity | N-Channel; P-Channel |