Microchip Technology, Inc. 3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver MIC4425

Description
The MIC4423/4424/4425 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4426/4427/4428, which are improved versions of the MIC426/427/428. All three families are pin-compatible. The MIC4423/4424/4425 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4423/4424/4425 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4423/4424/4425 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clock lines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >500mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 18V operating range Drives 1800pF capacitance in 25ns Short <40ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 3.5Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations
Datasheet
Description
The MIC4423/4424/4425 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4426/4427/4428, which are improved versions of the MIC426/427/428. All three families are pin-compatible. The MIC4423/4424/4425 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4423/4424/4425 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4423/4424/4425 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clock lines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >500mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 18V operating range Drives 1800pF capacitance in 25ns Short <40ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 3.5Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver - MIC4425 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver
MIC4425
3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver MIC4425
The MIC4423/4424/4425 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4426/4427/4428, which are improved versions of the MIC426/427/428. All three families are pin-compatible. The MIC4423/4424/4425 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4423/4424/4425 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4423/4424/4425 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clock lines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >500mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 18V operating range Drives 1800pF capacitance in 25ns Short <40ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 3.5Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations

The MIC4423/4424/4425 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4426/4427/4428, which are improved versions of the MIC426/427/428. All three families are pin-compatible. The MIC4423/4424/4425 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4423/4424/4425 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4423/4424/4425 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clock lines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.

Additional Features

    • Reliable, low-power bipolar/CMOS/DMOS construction
    • Latch-up protected to >500mA reverse current
    • Logic input withstands swing to -5V
    • High 3A peak output current
    • Wide 4.5V to 18V operating range
    • Drives 1800pF capacitance in 25ns
    • Short <40ns typical delay time
    • Delay times consistent with in supply voltage change
    • Matched rise and fall times
    • TTL logic input independent of supply voltage
    • Low equivalent 6pF input capacitance
    • Low supply current
    • 3.5mA with logic 1 input
    • 350µA with logic 0 input
    • Low 3.5Ω typical output impedance
    • Output voltage swings within 25mV of ground or VS.
    • '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout
    • Inverting, noninverting, and differential configurations
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4425
Product Name 3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data