Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4423CN MIC4423CN

Description
Manufacturer: Microchip Technology Win Source Part Number: 058694-MIC4423CN Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058694-MIC4423CN Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4423CN - 058694-MIC4423CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4423CN
058694-MIC4423CN
PMIC - PMIC - Gate Drivers - MIC4423CN 058694-MIC4423CN
Manufacturer: Microchip Technology Win Source Part Number: 058694-MIC4423CN Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns

Manufacturer: Microchip Technology
Win Source Part Number: 058694-MIC4423CN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 28ns, 32ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 058694-MIC4423CN
Product Name PMIC - PMIC - Gate Drivers - MIC4423CN
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
6 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
N-channel TrenchMOS standard level FET - BUK7Y102-100B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
3 suppliers