Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4423BM MIC4423BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076548-MIC4423BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076548-MIC4423BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4423BM - 1076548-MIC4423BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4423BM
1076548-MIC4423BM
PMIC - PMIC - Gate Drivers - MIC4423BM 1076548-MIC4423BM
Manufacturer: Microchip Technology Win Source Part Number: 1076548-MIC4423BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 28ns, 32ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076548-MIC4423BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 28ns, 32ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1076548-MIC4423BM
Product Name PMIC - PMIC - Gate Drivers - MIC4423BM
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

P-channel enhancement mode vertical D-MOS transistor - BSP220,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R016M1H - AIMDQ75R016M1H - Infineon Technologies AG
Specs
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
Package Type PG-HDSOP-22
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
9 suppliers
MOSFETs - 1220596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details