Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4422ZM-TR MIC4422ZM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884736-MIC4422ZM-TR Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC4422 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4422ZM TR, MIC4422ZM-CT, MIC4422ZMTR, MIC4422ZM TR-ND, MIC4422ZM-DKR, MIC4422ZMTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884736-MIC4422ZM-TR Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC4422 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4422ZM TR, MIC4422ZM-CT, MIC4422ZMTR, MIC4422ZM TR-ND, MIC4422ZM-DKR, MIC4422ZMTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4422ZM-TR - 884736-MIC4422ZM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4422ZM-TR
884736-MIC4422ZM-TR
PMIC - PMIC - Gate Drivers - MIC4422ZM-TR 884736-MIC4422ZM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884736-MIC4422ZM-TR Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC4422 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4422ZM TR, MIC4422ZM-CT, MIC4422ZMTR, MIC4422ZM TR-ND, MIC4422ZM-DKR, MIC4422ZMTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884736-MIC4422ZM-TR
Operating Temperature Range: 0°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC4422
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC4422ZM TR, MIC4422ZM-CT, MIC4422ZMTR, MIC4422ZM TR-ND, MIC4422ZM-DKR, MIC4422ZMTR-ND

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
MIC4422ZM-TR
PMIC - Gate Drivers MIC4422ZM-TR
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 884736-MIC4422ZM-TR MIC4422ZM-TR
Product Name PMIC - PMIC - Gate Drivers - MIC4422ZM-TR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic - Gates and Inverters - 4030BDM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details