The MIC4422YM is a non-inverting MOSFET driver in an 8-pin SOIC package, designed to drive high-current MOSFETs and IGBTs with a peak output current of 9A. It operates from a 4.5V to 18V supply, features matched rise and fall times of 25ns, and has a typical delay time of 30ns. The input accepts logic levels from 2.4V to VCC and can withstand negative swings up to 5V without damage. The device is latch-up proof and provides rail-to-rail output swing, making it suitable for switching power supplies, motor controls, and Class-D amplifiers. It is rated for an operating temperature range of -40°C to +85°C.
Manufacturer: Microchip Technology
Win Source Part Number: 083794-MIC4422YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 24ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 083794-MIC4422YM |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4422YM |
| Polarity | N-Channel |