Microchip Technology, Inc. 9A Non-Inverting Peak Low Side MOSFET Driver MIC4422A

Description
MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features High peak-output current: 9A peak (typ.) Wide operating range: 4.5V to 18V (typ.) Minimum pulse width: 50ns Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V High capacitive load drive: 47,000pF Low delay time: 15ns (typ.) Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.): 7pF Low supply current: 500µA (typ.) Output voltage swing to within 25mV of ground or VS
Description
MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features High peak-output current: 9A peak (typ.) Wide operating range: 4.5V to 18V (typ.) Minimum pulse width: 50ns Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V High capacitive load drive: 47,000pF Low delay time: 15ns (typ.) Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.): 7pF Low supply current: 500µA (typ.) Output voltage swing to within 25mV of ground or VS
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4422A is a non-inverting 9A peak low-side MOSFET driver designed for applications such as switch mode power supplies, motor controls, and class-D amplifiers. It operates from a 4.5V to 18V supply voltage and features a 50ns minimum input pulse width, 15ns typical propagation delay, and output swing within 25mV of GND or V_S. The device supports capacitive loads up to 47,000pF, has a typical input capacitance of 7pF, and draws 500µA typical supply current. It is latch-up proof, accepts input voltages from -5V to V_S + 0.3V, and is available in SOIC-8, PDIP-8, and TO-220-5 packages. The part meets ESD protection standards up to 2kV (human body model) and is fabricated using a self-aligned bipolar/CMOS/DMOS process. Operating temperature ranges include -55°C to +125°C for the X version, -40°C to +85°C for the Y version, and 0°C to +70°C for the Z version.

Datasheet Summary
Powered by GS/AI

The MIC4422A is a non-inverting 9A peak low-side MOSFET driver designed for applications such as switch mode power supplies, motor controls, and class-D amplifiers. It operates from a 4.5V to 18V supply voltage and features a 50ns minimum input pulse width, 15ns typical propagation delay, and output swing within 25mV of GND or V_S. The device supports capacitive loads up to 47,000pF, has a typical input capacitance of 7pF, and draws 500µA typical supply current. It is latch-up proof, accepts input voltages from -5V to V_S + 0.3V, and is available in SOIC-8, PDIP-8, and TO-220-5 packages. The part meets ESD protection standards up to 2kV (human body model) and is fabricated using a self-aligned bipolar/CMOS/DMOS process. Operating temperature ranges include -55°C to +125°C for the X version, -40°C to +85°C for the Y version, and 0°C to +70°C for the Z version.

Suppliers

Company
Product
Description
Supplier Links
9A Non-Inverting Peak Low Side MOSFET Driver - MIC4422A - Microchip Technology, Inc.
Chandler, AZ, United States
9A Non-Inverting Peak Low Side MOSFET Driver
MIC4422A
9A Non-Inverting Peak Low Side MOSFET Driver MIC4422A
MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive. Additional Features High peak-output current: 9A peak (typ.) Wide operating range: 4.5V to 18V (typ.) Minimum pulse width: 50ns Latch-up proof: fully isolated process is inherently immune to any latch-up. Input will withstand negative swing of up to 5V High capacitive load drive: 47,000pF Low delay time: 15ns (typ.) Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.): 7pF Low supply current: 500µA (typ.) Output voltage swing to within 25mV of ground or VS

MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive.

Additional Features

    • High peak-output current: 9A peak (typ.)
    • Wide operating range: 4.5V to 18V (typ.)
    • Minimum pulse width: 50ns
    • Latch-up proof: fully isolated process is inherently immune to any latch-up.
    • Input will withstand negative swing of up to 5V
    • High capacitive load drive: 47,000pF
    • Low delay time: 15ns (typ.)
    • Logic high input for any voltage from 2.4V to VS
    • Low equivalent input capacitance (typ.): 7pF
    • Low supply current: 500µA (typ.)
    • Output voltage swing to within 25mV of ground or VS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4422A
Product Name 9A Non-Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data