Manufacturer: Microchip Technology
Win Source Part Number: 023299-MIC4420YMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 13ns
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 023299-MIC4420YMM |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4420YMM |
| Polarity | N-Channel; P-Channel |